Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131882 |
Mating Pin Diameter | .039in, 1mm |
---|---|
Crimp Type | O-Crimp |
Terminal & Splice Type | Pin |
Contact Termination Area Plating Material | Gold (Au) |
Interface Plating | Gold (Au) |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Wire Type | Copper |
Termination Method | Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN, SOLID, SIZE 20, EXTENDED PCB, AU Terminal Type: Pin Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Sealable: No Pin 1.02 mm .04" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0460-208-2031 | Internal Number: 0460-208-2031 | Alias Number: ZPF000000000131882 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 0460-208-2031?
Additional datasheets, footprints and schematics for 0460-208-2031 are listed on our Part Details page. You can also find images and similar parts to 0460-208-2031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-208-2031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-208-2031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-208-2031 fall under?
The 0460-208-2031 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-208-2031 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-208-2031 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-208-2031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-208-2031 have stock available?
Authorised distributors including TE Store and Avnet Abacus have stock available or on a lead time for 0460-208-2031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-208-2031 often in real-time on the comparison pages.
What if I can't find stock of 0460-208-2031?
You can fill out our help required form which you can use to request a quote for 0460-208-2031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.