Status: | Unknown |
---|---|
Series: | PICO Series |
RoHS: | Unknown |
Fuse Current | 3.5A |
---|---|
Product Range | PICO Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 300A |
Breaking Capacity | 50A @ 125V AC 300A @ 125V DC |
Fuse Type Blowing Characteristic | Very Fast Acting |
459 Series Very Fast-Acting 125 V 3.5 A 7.24 x 4.32 mm PICO« SMT Ceramic Fuse | Future Electronics |
Fuse, Smd, Very Fast, 3.5A | Newark Electronics |
FUSE, SMD, VERY FAST, 3.5A | element14 |
125V 3.5A FA | TTI Europe |
Where can I find additional details, specifications and documents for a 045903.5UR?
Additional datasheets, footprints and schematics for 045903.5UR are listed on our Part Details page. You can also find images and similar parts to 045903.5UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 045903.5UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 045903.5UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 045903.5UR fall under?
The 045903.5UR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 045903.5UR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 045903.5UR you can contact the distributor directly for product support, shipping queries etc.
Is the 045903.5UR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 045903.5UR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 045903.5UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 045903.5UR often in real-time on the comparison pages.
What if I can't find stock of 045903.5UR?
You can fill out our help required form which you can use to request a quote for 045903.5UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.