Status: | Unknown |
---|---|
Series: | NANO2 Slo-Blo 454 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
998
in stock
|
Buy Now | |
element14
from US$0.92
|
1,866
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
976
in stock
|
Buy Now | |
CoreStaff
from US$0.64
|
762
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now |
Fuse Current | 500mA |
---|---|
Product Range | NANO2 Slo-Blo 454 Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 32V |
Blow Characteristic | Slow Blow |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 300A |
SVHC | No SVHC (12-Jan-2017) |
SMD FUSE, SLOW BLOW, 0.5A, 125VAC | element14 |
Surface Mount Fuse | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
454 Series Slo-Blo 125 V 0.5 A 6.1 x 2.69 mm NANO2« Surface Mount Ceramic Fuse | Future Electronics |
.5 AMP 125V SLO BLO | TTI Europe |
Where can I find additional details, specifications and documents for a 0454.500MR?
Additional datasheets, footprints and schematics for 0454.500MR are listed on our Part Details page. You can also find images and similar parts to 0454.500MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0454.500MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0454.500MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0454.500MR fall under?
The 0454.500MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0454.500MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0454.500MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0454.500MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0454.500MR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and CoreStaff have stock available or on a lead time for 0454.500MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0454.500MR often in real-time on the comparison pages.
What if I can't find stock of 0454.500MR?
You can fill out our help required form which you can use to request a quote for 0454.500MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.