Status: | Unknown |
---|---|
Series: | NANO2 454 Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
745
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
4,232
in stock
|
Buy Now | |
element14
from US$0.76
|
4,232
in stock
|
Buy Now | |
Farnell
from US$0.98
|
4,232
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.69
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.44
|
930
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
588
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
553
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
360
in stock
|
Buy Now | |
Rutronik
from US$0.86
|
-
|
Buy Now |
Fuse Current | 5A |
---|---|
Product Range | NANO2 454 Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | 125V |
Blow Characteristic | Slow Blow |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (20-Jun-2016) |
5 AMP 125V SLO BLO | TTI Europe |
Fuse, Smd, 5A, Time Delay | Newark Electronics |
FUSE, SMD, 5A, TIME DELAY | element14 |
454 Series Slo-Blo 125 V 5 A 6.1 x 2.69 mm SMT NANO2« Ceramic Fuse | Future Electronics |
Fuse, Board Mount, NANO 454 Series, Slow Blow, 125VAC/DC, 5A | Littelfuse 0454005.MR | RS Americas |
Littelfuse SMD Fuse 6.1 x 2.7mm 50A @ 125V 5A Ceramic Time Lag T 454 | Distrelec |
Fuse: fuse | Transfer Multisort Elektronik |
5A 125V slow SMD NANO silver | Rutronik |
Where can I find additional details, specifications and documents for a 0454005.MR?
Additional datasheets, footprints and schematics for 0454005.MR are listed on our Part Details page. You can also find images and similar parts to 0454005.MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0454005.MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0454005.MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0454005.MR fall under?
The 0454005.MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0454005.MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0454005.MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0454005.MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0454005.MR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0454005.MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0454005.MR often in real-time on the comparison pages.
What if I can't find stock of 0454005.MR?
You can fill out our help required form which you can use to request a quote for 0454005.MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.