Status: | Unknown |
---|---|
Series: | NANO2 451 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
860
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
28,000
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
1,736
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
1,217
in stock
|
Buy Now | |
element14
from US$1.66
|
1,217
in stock
|
Buy Now | |
Farnell
from US$1.65
|
1,217
in stock
|
Buy Now | |
CoreStaff
from US$0.90
|
555
in stock
|
Buy Now | |
RS Americas
from US$1.82
|
35
in stock
|
Buy Now | |
Rutronik
from US$1.09
|
-
|
Buy Now |
Fuse Current | 12A |
---|---|
Product Range | NANO2 451 Series |
Voltage Rating VAC | 65V |
Voltage Rating V DC | 65V |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 100A |
Breaking Capacity Current DC | 150A |
SVHC | No SVHC (20-Jun-2016) |
451 Series Very Fast-Acting 65 V 12 A 6.1 x 2.69 mm NANO2« Ceramic Fuse | Future Electronics |
12 AMP 125V VFA | TTI Europe |
Fuse, Quick Blow, Smd, 12A | Newark Electronics |
FUSE, QUICK BLOW, SMD, 12A | element14 |
Fuse SMD 65V FF NANO2 Au 12A | RS |
Fuse, 12A FF Non-Resettable, Surface Mount, 65 V | Littelfuse 0451012.MRL | RS Americas |
12A 65V very fast SMD NANO | Rutronik |
Where can I find additional details, specifications and documents for a 0451012.MRL?
Additional datasheets, footprints and schematics for 0451012.MRL are listed on our Part Details page. You can also find images and similar parts to 0451012.MRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0451012.MRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0451012.MRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0451012.MRL fall under?
The 0451012.MRL is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0451012.MRL when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0451012.MRL you can contact the distributor directly for product support, shipping queries etc.
Is the 0451012.MRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0451012.MRL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 0451012.MRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0451012.MRL often in real-time on the comparison pages.
What if I can't find stock of 0451012.MRL?
You can fill out our help required form which you can use to request a quote for 0451012.MRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.