Status: | Unknown |
---|---|
Series: | NANO2 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
312
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
705
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
354
in stock
|
Buy Now | |
element14
from US$1.06
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now |
Fuse Current | 500mA |
---|---|
Product Range | NANO2 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
Breaking Capacity | 50A @ 125V AC / DC |
Fuse Size Code | Nano² |
Fuse Type Blowing Characteristic | Slow Blow |
.5 AMP 125V SLO BLO | TTI Europe |
449 Series Slo-Blo 125 V 0.5 A 6.1 x 2.69 mm SMT NANO2« Ceramic Fuse | Future Electronics |
Littelfuse SMD Fuse 6.1 x 2.7mm 50A @ 125V 500mA Ceramic Time Lag T 449 | Distrelec |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE, SMD, SLOW BLOW, 0.5A | element14 |
Fuse, Smd, Slow Blow, 0.5A Rohs Compliant: Yes |Littelfuse 0449.500MR | Newark Electronics |
Where can I find additional details, specifications and documents for a 0449.500MR?
Additional datasheets, footprints and schematics for 0449.500MR are listed on our Part Details page. You can also find images and similar parts to 0449.500MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0449.500MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0449.500MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0449.500MR fall under?
The 0449.500MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0449.500MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0449.500MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0449.500MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0449.500MR have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 0449.500MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0449.500MR often in real-time on the comparison pages.
What if I can't find stock of 0449.500MR?
You can fill out our help required form which you can use to request a quote for 0449.500MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.