Status: | Unknown |
---|---|
Series: | NANO2 449 Series |
RoHS: | Unknown |
Prices starting from US$0.80
Fuse Current | 375mA |
---|---|
Product Range | NANO2 449 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Slow Blow |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Smd, 0.375A, Slow Blow | Newark Electronics |
449 Series Slo-Blo 125 V 375 mA 6.1 x 2.69 mm SMT NANO2« Ceramic Fuse | Future Electronics |
FUSE, SMD, 0.375A, SLOW BLOW | element14 |
.375AMP 125V SLO BLO | TTI Europe |
Where can I find additional details, specifications and documents for a 0449.375MR?
Additional datasheets, footprints and schematics for 0449.375MR are listed on our Part Details page. You can also find images and similar parts to 0449.375MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0449.375MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0449.375MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0449.375MR fall under?
The 0449.375MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0449.375MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0449.375MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0449.375MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0449.375MR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 0449.375MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0449.375MR often in real-time on the comparison pages.
What if I can't find stock of 0449.375MR?
You can fill out our help required form which you can use to request a quote for 0449.375MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.