Status: | Unknown |
---|---|
Series: | NANO2 Series |
RoHS: | Unknown |
Fuse Current | 2.5A |
---|---|
Product Range | NANO2 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
Breaking Capacity | 50A @ 125V AC / DC |
Fuse Size Code | Nano² |
Fuse Type Blowing Characteristic | Slow Blow |
Fuse, Smd, Slow Blow, 2.5A Rohs Compliant: Yes |Littelfuse 044902.5MR | Newark Electronics |
FUSE, SMD, SLOW BLOW, 2.5A | element14 |
Surface Mount Fuses 125VAC 2.5A .04ohms 449 NANO2 | Future Electronics |
2.5 AMP 125VAC .04OHMS | TTI Europe |
Where can I find additional details, specifications and documents for a 044902.5MR?
Additional datasheets, footprints and schematics for 044902.5MR are listed on our Part Details page. You can also find images and similar parts to 044902.5MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 044902.5MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 044902.5MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 044902.5MR fall under?
The 044902.5MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 044902.5MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 044902.5MR you can contact the distributor directly for product support, shipping queries etc.
Is the 044902.5MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 044902.5MR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 044902.5MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 044902.5MR often in real-time on the comparison pages.
What if I can't find stock of 044902.5MR?
You can fill out our help required form which you can use to request a quote for 044902.5MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.