Status: | Unknown |
---|---|
Series: | NANO2 449 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
469
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
944
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
872
in stock
|
Buy Now | |
element14
from US$1.06
|
469
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
226
in stock
|
Buy Now | |
Rutronik
from US$0.98
|
-
|
Buy Now |
Product Range | NANO2 449 Series |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 125VDC |
Blow Characteristic | Slow Blow |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
5 AMP 125V SLO BLO | TTI Europe |
449 Series Slo-Blo« 125 V 5 A 6.1 x 2.69 mm SMT NANO2« Ceramic Fuse | Future Electronics |
Fuse, Smd, 5A, Time Delay | Newark Electronics |
Littelfuse SMD Fuse 6.1 x 2.7mm 50A @ 125V 5A Ceramic Time Lag T 449 | Distrelec |
FUSE, SMD, 5A, SLOW BLOW | element14 |
5A 125V slow SMD NANO2 | Rutronik |
Where can I find additional details, specifications and documents for a 0449005.MR?
Additional datasheets, footprints and schematics for 0449005.MR are listed on our Part Details page. You can also find images and similar parts to 0449005.MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0449005.MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0449005.MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0449005.MR fall under?
The 0449005.MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0449005.MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0449005.MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0449005.MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0449005.MR have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Distrelec and element14 have stock available or on a lead time for 0449005.MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0449005.MR often in real-time on the comparison pages.
What if I can't find stock of 0449005.MR?
You can fill out our help required form which you can use to request a quote for 0449005.MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.