Status: | Unknown |
---|---|
Series: | NANO2 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
527
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
575
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
324
in stock
|
Buy Now | |
CoreStaff
from US$0.58
|
293
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$2.07
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Farnell
from US$1.00
|
-
|
Buy Now |
Fuse Current | 1A |
---|---|
Product Range | NANO2 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
Breaking Capacity | 50A @ 125V AC / DC |
Fuse Size Code | Nano² |
Fuse Type Blowing Characteristic | Slow Blow |
Littelfuse SMD Fuse 6.1 x 2.7mm 50A @ 125V 1A Ceramic Time Lag T 449 | Distrelec |
Time Delay NANO2 Fuse 1A 125V | RS |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Smd, Slow Blow, 1A Rohs Compliant: Yes |Littelfuse 0449001.MR | Newark Electronics |
449 Series Slo-Blo 125 V 1 A 6.1 x 2.69 x 2.69 mm Surface Mount Fuse | Future Electronics |
1A T Non-Resettable Surface Mount Fuse, 125 V | Littelfuse 0449001.MR | RS Americas |
FUSE, SMD, SLOW BLOW, 1A | element14 |
1 AMP 125V SLO BLO | TTI Europe |
Where can I find additional details, specifications and documents for a 0449001.MR?
Additional datasheets, footprints and schematics for 0449001.MR are listed on our Part Details page. You can also find images and similar parts to 0449001.MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0449001.MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0449001.MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0449001.MR fall under?
The 0449001.MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0449001.MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0449001.MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0449001.MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0449001.MR have stock available?
Authorised distributors including Distrelec, RS, Chip One Stop, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for 0449001.MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0449001.MR often in real-time on the comparison pages.
What if I can't find stock of 0449001.MR?
You can fill out our help required form which you can use to request a quote for 0449001.MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.