Status: | Unknown |
---|---|
Series: | NANO2 448 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
877
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
1,296
in stock
|
Buy Now | |
CoreStaff
from US$0.57
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
877
in stock
|
Buy Now | |
element14
from US$1.75
|
877
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now |
Fuse Current | 1.25A |
---|---|
Product Range | NANO2 448 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 32VDC |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 300A |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, V Fast Acting, Smd, 125Ma | Newark Electronics |
FUSE, V FAST ACTING, SMD, 125MA | element14 |
1.25A 125V very fast SMD NanoAU | Rutronik |
FUSE 125V V/FA NANO2 Lead-Free 1.25A | Future Electronics |
Where can I find additional details, specifications and documents for a 04481.25MR?
Additional datasheets, footprints and schematics for 04481.25MR are listed on our Part Details page. You can also find images and similar parts to 04481.25MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04481.25MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04481.25MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04481.25MR fall under?
The 04481.25MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 04481.25MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04481.25MR you can contact the distributor directly for product support, shipping queries etc.
Is the 04481.25MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04481.25MR have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 04481.25MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04481.25MR often in real-time on the comparison pages.
What if I can't find stock of 04481.25MR?
You can fill out our help required form which you can use to request a quote for 04481.25MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.