Status: | Unknown |
---|---|
Series: | NANO2 Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
900
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
898
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
643
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.98
|
625
in stock
|
Buy Now | |
element14
from US$1.75
|
292
in stock
|
Buy Now | |
Farnell
from US$1.70
|
292
in stock
|
Buy Now | |
Rutronik
from US$1.76
|
-
|
Buy Now | |
Future Electronics
from US$1.32
|
-
|
Buy Now |
Fuse Current | 100mA |
---|---|
Product Range | NANO2 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 32VDC |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 300A |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Breaking Capacity | 50A @ 125V AC / DC 300A @ 32V DC |
Case Material | Ceramic |
External Depth | 2.69mm |
External Length / Height | 2.69mm |
External Width | 6.1mm |
Fuse Breaking Capacity Voltage AC | 125VAC |
Fuse Type Blowing Characteristic | Very Fast Acting |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
FUSE 125V V/FA NANO2 Lead-Free .100A | RS |
Littelfuse SMD Fuse 6.1 x 2.7mm 50A @ 125V 100mA Ceramic Super Quick Acting FF 448 | Distrelec |
Fuse, Smd, 100Ma, Fast Acting | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE, V FAST ACTING, SMD, 100MA | element14 |
0.1A 125V very fast SMD Nano AU | Rutronik |
448 Series Very Fast-Acting 125 V 100 A 6.1 x 2.69 mm NANO2« Ceramic Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0448.100MR?
Additional datasheets, footprints and schematics for 0448.100MR are listed on our Part Details page. You can also find images and similar parts to 0448.100MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0448.100MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0448.100MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0448.100MR fall under?
The 0448.100MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0448.100MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0448.100MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0448.100MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0448.100MR have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 0448.100MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0448.100MR often in real-time on the comparison pages.
What if I can't find stock of 0448.100MR?
You can fill out our help required form which you can use to request a quote for 0448.100MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.