Status: | Unknown |
---|---|
Series: | NANO2 Series |
RoHS: | Unknown |
Fuse Current | 80mA |
---|---|
Product Range | NANO2 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 32VDC |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 300A |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Breaking Capacity | 50A @ 125V AC / DC 300A @ 32V DC |
Case Material | Ceramic |
External Depth | 2.69mm |
External Length / Height | 2.69mm |
External Width | 6.1mm |
Fuse Breaking Capacity Voltage AC | 125VAC |
Fuse Type Blowing Characteristic | Very Fast Acting |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Fuse, V Fast Acting, Smd, 80Ma | Newark Electronics |
FUSE, V FAST ACTING, SMD, 80MA | element14 |
0.08A 125V fast SMD Nano2 | Rutronik |
Where can I find additional details, specifications and documents for a 0448.080MR?
Additional datasheets, footprints and schematics for 0448.080MR are listed on our Part Details page. You can also find images and similar parts to 0448.080MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0448.080MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0448.080MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0448.080MR fall under?
The 0448.080MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0448.080MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0448.080MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0448.080MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0448.080MR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 0448.080MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0448.080MR often in real-time on the comparison pages.
What if I can't find stock of 0448.080MR?
You can fill out our help required form which you can use to request a quote for 0448.080MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.