Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | - |
---|---|
Shaft Diameter | - |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round with Indicator Line |
Knob Diameter | 14.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Knob / Dial - Diameter Metric | 18.7mm |
Knob / Dial Height - Metric | 3.5mm |
Nut Cover, With Line | Newark Electronics |
NUT COVER, WITH LINE | element14 |
14.5mm Nut Cover for wing knob | RS |
Where can I find additional details, specifications and documents for a 044-3220?
Additional datasheets, footprints and schematics for 044-3220 are listed on our Part Details page. You can also find images and similar parts to 044-3220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 044-3220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 044-3220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 044-3220 fall under?
The 044-3220 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 044-3220 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 044-3220 you can contact the distributor directly for product support, shipping queries etc.
Is the 044-3220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 044-3220 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 044-3220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 044-3220 often in real-time on the comparison pages.
What if I can't find stock of 044-3220?
You can fill out our help required form which you can use to request a quote for 044-3220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.