Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Type | Hand Held |
---|---|
Voltage Measuring Range DC | 1kV |
Voltage Measuring Range AC | 750V |
Current Measuring Range DC | 1µA to 10A |
Current Measuring Range AC | 1µA to 10A |
Resistance Measuring Range | 200ohm |
RoHS Compliant | NA |
Multimeter, Digital, Benning Mm 11 | Newark Electronics |
Where can I find additional details, specifications and documents for a 044080?
Additional datasheets, footprints and schematics for 044080 are listed on our Part Details page. You can also find images and similar parts to 044080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 044080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 044080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 044080 fall under?
The 044080 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 044080 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 044080 you can contact the distributor directly for product support, shipping queries etc.
Is the 044080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 044080 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 044080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 044080 often in real-time on the comparison pages.
What if I can't find stock of 044080?
You can fill out our help required form which you can use to request a quote for 044080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.