Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
No. of Positions | 6Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Circular Connector Receptacle 6 Position Cable | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE | element14 |
Connector, Power, 6, 14, 16 AWG, 250 VAC (RMS), 8 A, -40 to +125 C | Amphenol Sine Systems 044 104 10006 02 | RS Americas |
Where can I find additional details, specifications and documents for a 044-104-10006-02?
Additional datasheets, footprints and schematics for 044-104-10006-02 are listed on our Part Details page. You can also find images and similar parts to 044-104-10006-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 044-104-10006-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 044-104-10006-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 044-104-10006-02 fall under?
The 044-104-10006-02 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 044-104-10006-02 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 044-104-10006-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 044-104-10006-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 044-104-10006-02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 044-104-10006-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 044-104-10006-02 often in real-time on the comparison pages.
What if I can't find stock of 044-104-10006-02?
You can fill out our help required form which you can use to request a quote for 044-104-10006-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.