Status: | Unknown |
---|---|
Series: | 44 Series |
RoHS: | Unknown |
Product Range | 44 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | Copper Alloy |
Circular Connector Receptacle 5 Position Cable | Newark Electronics |
Conn Housing RCP 5 POS Crimp ST Cable Mount | Avnet America |
Connector, Power, 5, 14, 16 AWG, 250 VAC (RMS), 8 A, -40 to +125 C | Amphenol Sine Systems 044 104 10005 02 | RS Americas |
Where can I find additional details, specifications and documents for a 044 104 10005 02?
Additional datasheets, footprints and schematics for 044 104 10005 02 are listed on our Part Details page. You can also find images and similar parts to 044 104 10005 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 044 104 10005 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 044 104 10005 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 044 104 10005 02 fall under?
The 044 104 10005 02 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 044 104 10005 02 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 044 104 10005 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 044 104 10005 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 044 104 10005 02 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 044 104 10005 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 044 104 10005 02 often in real-time on the comparison pages.
What if I can't find stock of 044 104 10005 02?
You can fill out our help required form which you can use to request a quote for 044 104 10005 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.