Status: | Unknown |
---|---|
Series: | 438A Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.93
|
No stock
|
Buy Now |
Product Range | 438A Series |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 12V |
Voltage Rating VDC | 32V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0603 |
Breaking Capacity Current AC | 50A |
Fuse, Aec-Q200, Fast Acting, 2.5A, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a 043802.5WRA?
Additional datasheets, footprints and schematics for 043802.5WRA are listed on our Part Details page. You can also find images and similar parts to 043802.5WRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 043802.5WRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 043802.5WRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 043802.5WRA fall under?
The 043802.5WRA is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 043802.5WRA when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 043802.5WRA you can contact the distributor directly for product support, shipping queries etc.
Is the 043802.5WRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 043802.5WRA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 043802.5WRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 043802.5WRA often in real-time on the comparison pages.
What if I can't find stock of 043802.5WRA?
You can fill out our help required form which you can use to request a quote for 043802.5WRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.