Status: | Unknown |
---|---|
Series: | Standard Series |
RoHS: | Unknown |
Product Range | Standard Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
Breakdown Voltage Vbr | 2500V |
Connector Insert Type | 2-12 |
Connector Mounting | Cable Mount |
Connector Shell Size | 2 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
Insert Arrangement | 2-12 |
Insulation Resistance | 5000Mohm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
12 way standard cable skt,15A | RS |
Circular Connector, Plug, 12Pos, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 042956006.?
Additional datasheets, footprints and schematics for 042956006. are listed on our Part Details page. You can also find images and similar parts to 042956006. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 042956006. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 042956006. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 042956006. fall under?
The 042956006. is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 042956006. when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 042956006. you can contact the distributor directly for product support, shipping queries etc.
Is the 042956006. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 042956006. have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 042956006..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 042956006. often in real-time on the comparison pages.
What if I can't find stock of 042956006.?
You can fill out our help required form which you can use to request a quote for 042956006. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.