Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 1Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 230V |
Plug Type | - |
Cable Length | - |
Product Range | - |
Colour | White |
Connector Body Material | Nylon (Polyamide) Body |
Connector Colour | White |
Connector Type | Mains Distribution Board |
Gender | Receptacle |
Voltage Rating VAC | 230V |
SOCKET, TRAILING, 1WAY, WHITE | element14 |
Socket, Trailing, 1Way, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 0428?
Additional datasheets, footprints and schematics for 0428 are listed on our Part Details page. You can also find images and similar parts to 0428 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0428 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0428 fall under?
The 0428 is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 0428 when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0428 you can contact the distributor directly for product support, shipping queries etc.
Is the 0428 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0428 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 0428.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0428 often in real-time on the comparison pages.
What if I can't find stock of 0428?
You can fill out our help required form which you can use to request a quote for 0428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.