Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
042787J001,
2-1190328-1 |
Shrink Ratio | 2:1 |
---|---|
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Color | Black |
Recovered Inside Diameter (Max) | .75mm, .03in |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Expanded Inside Diameter (Min) | .075in, 1.91mm |
Voltage (Max) | .3kV |
Product Source | China, US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | V4 |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Fluid Resistance | None |
Operating Temperature Range | -30 – 125°C |
Flammability | Highly Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black 0.3 KV Spool | Avnet America |
042787J001 | TTI Europe |
Heat Shrink Tubing & Sleeves V4-1.5-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a 042787J001?
Additional datasheets, footprints and schematics for 042787J001 are listed on our Part Details page. You can also find images and similar parts to 042787J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 042787J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 042787J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 042787J001 fall under?
The 042787J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 042787J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 042787J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 042787J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 042787J001 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 042787J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 042787J001 often in real-time on the comparison pages.
What if I can't find stock of 042787J001?
You can fill out our help required form which you can use to request a quote for 042787J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.