Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$208.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$260.31
|
No stock
|
Buy Now | |
TE Store
from US$325.08
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$550.38
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$489.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$384.49
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$280.98
|
-
|
Buy Now | |
Avnet America
from US$219.20
|
-
|
Buy Now | |
RS Americas
from US$399.32
|
-
|
Buy Now | |
element14
from US$213.53
|
-
|
Buy Now | |
Richardson RFPD
from US$208.98
|
-
|
Buy Now | |
Sager
from US$238.39
|
-
|
Buy Now |
Silicon Manufacturer | Sensor Solutions - TE Connectivity |
---|---|
Silicon Core Number | LVM-110 |
Kit Application Type | Signal Conditioning |
Application Sub Type | LVDT/RVDT Signal Conditioner |
LVM-110 AMP/DEMOD BD ASSY Line Power Voltage Requirements: ±15 VDC ±12 VDC Signal Conditioning - LVDT/RVDT Output Type: ±10 VDC Transducer Type: LVDT or RVDT with 5 or 6 wires Operating Temperature Range: -1 – 55 °C Operating Temperature Range: 30 – 130 °F ±15 VDC ±10 VDC | Analog Oem Signal Conditioner | Part Number: 04171776-000 | Internal Number: 04171776-000 | TE Connectivity | TE Store |
Sensor Hardware&Accessories Volt Out LVDT/RVDT | Rapid Electronics |
TE Connectivity - AMP LVDT/RVDTLVM-110 AMP/DEMOD BD ASSY | Distrelec |
Lvm-110 Amp/Demod Bd Assy |Te Connectivity 04171776-000 | Newark Electronics |
LVDT/RVDT OEM Signal Conditioner | Avnet America |
LVM-110 AMP/DEM BD | TE Connectivity 04171776-000 | RS Americas |
POSITION SENSORS | Richardson RFPD |
Sensor Hardware & Accessories Volt Out LVDT/RVDT OEM Signal Condr | Sager |
Where can I find additional details, specifications and documents for a 04171776-000?
Additional datasheets, footprints and schematics for 04171776-000 are listed on our Part Details page. You can also find images and similar parts to 04171776-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04171776-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04171776-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04171776-000 fall under?
The 04171776-000 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 04171776-000 when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04171776-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 04171776-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04171776-000 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 04171776-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04171776-000 often in real-time on the comparison pages.
What if I can't find stock of 04171776-000?
You can fill out our help required form which you can use to request a quote for 04171776-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.