Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2844028-4,
ZPF000000000131744 |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
79
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
3,023
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
2,191
in stock
|
Buy Now | |
element14
from US$2.18
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.55
|
38
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.97
|
1
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Blue |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 2000 |
Packaging Method | Box |
Accessory Type | Other |
Extraction Tool, 18-16 AWG, Blue, Use w/ Rear-Release Connectors, DEUTSCH | TE Connectivity 0411-310-1605 | RS Americas |
Extraction Tool, Size 16 Contact | Newark Electronics |
CONTACT REMOVAL TOOL, SIZE 16 | element14 |
Tool: for removal | Transfer Multisort Elektronik |
Extraction Tool Light Blue 16-18AWG | Dalroad Norslo |
Extraction Tool for Probe Size 16 Reduced Wire Seal Plastic Light Blue Box | Avnet America |
Where can I find additional details, specifications and documents for a 0411-310-1605?
Additional datasheets, footprints and schematics for 0411-310-1605 are listed on our Part Details page. You can also find images and similar parts to 0411-310-1605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0411-310-1605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0411-310-1605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0411-310-1605 fall under?
The 0411-310-1605 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0411-310-1605 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0411-310-1605 you can contact the distributor directly for product support, shipping queries etc.
Is the 0411-310-1605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0411-310-1605 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 0411-310-1605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0411-310-1605 often in real-time on the comparison pages.
What if I can't find stock of 0411-310-1605?
You can fill out our help required form which you can use to request a quote for 0411-310-1605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.