Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2844028-6,
ZPF000000000137132 |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
1,022
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
1,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,022
in stock
|
Buy Now | |
element14
from US$0.95
|
1,022
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.93
|
66
in stock
|
Buy Now | |
Dalroad Norslo
from US$2.21
|
66
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Material | Other |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 1500 |
Packaging Method | Box |
Accessory Type | Other |
Extraction Tool, For use with Contacts Size 12, 12-14AWG, Orange | TE Connectivity 0411-337-1205 | RS Americas |
Extraction Tool, Size 12 Contact | Newark Electronics |
EXTRACTION TOOL, SIZE 12 CONTACT | element14 |
Tool: for removal | Transfer Multisort Elektronik |
Extraction Tool Orange 12-14AWG | Dalroad Norslo |
Extraction Tool for Size 12 Contacts | Avnet America |
Where can I find additional details, specifications and documents for a 0411-337-1205?
Additional datasheets, footprints and schematics for 0411-337-1205 are listed on our Part Details page. You can also find images and similar parts to 0411-337-1205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0411-337-1205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0411-337-1205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0411-337-1205 fall under?
The 0411-337-1205 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0411-337-1205 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0411-337-1205 you can contact the distributor directly for product support, shipping queries etc.
Is the 0411-337-1205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0411-337-1205 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 0411-337-1205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0411-337-1205 often in real-time on the comparison pages.
What if I can't find stock of 0411-337-1205?
You can fill out our help required form which you can use to request a quote for 0411-337-1205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.