Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
190
in stock
|
Buy Now | |
element14
from US$3.27
|
190
in stock
|
Buy Now | |
TE Store
from US$6.00
|
66
in stock
|
Buy Now | |
RS Americas
from US$2.80
|
41
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
Boersig
from US$3.40
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Black |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 450 |
Packaging Method | Box |
Accessory Type | Other |
Extraction Tool, C038 Mod Size 4 Contact | Newark Electronics |
EXTRACTION TOOL, C038 MOD SIZE 4 CONTACT | element14 |
EXT TOOL, SIZE 4, 4 AWG, N, BLK Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Housing Contact Extraction Contact-to-Housing | Insertion And Extraction Tool | Part Number: 0411-027-0405 | Internal Number: 0411-027-0405 | TE Connectivity | TE Store |
Extraction Tool, Contact Removal, Size 4, Black, C038 Mod Only | TE Connectivity 0411-027-0405 | RS Americas |
EXT TOOL, SIZE 4, 4 AWG, N, BLK | Avnet America |
Where can I find additional details, specifications and documents for a 0411-027-0405?
Additional datasheets, footprints and schematics for 0411-027-0405 are listed on our Part Details page. You can also find images and similar parts to 0411-027-0405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0411-027-0405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0411-027-0405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0411-027-0405 fall under?
The 0411-027-0405 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0411-027-0405 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0411-027-0405 you can contact the distributor directly for product support, shipping queries etc.
Is the 0411-027-0405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0411-027-0405 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 0411-027-0405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0411-027-0405 often in real-time on the comparison pages.
What if I can't find stock of 0411-027-0405?
You can fill out our help required form which you can use to request a quote for 0411-027-0405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.