Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 17AWG |
Conductor Area CSA | 1mm² |
Pin Length | 6mm |
Insulator Colour | Yellow |
Overall Length | 12mm |
Terminal Material | Copper |
RoHS Compliant | Yes |
Terminal, Ferrule, 17Awg, Crimp, Yellow | Newark Electronics |
Ferrules Terminal 17AWG 12mm 1.9mm | Avnet America |
Where can I find additional details, specifications and documents for a 0409700000?
Additional datasheets, footprints and schematics for 0409700000 are listed on our Part Details page. You can also find images and similar parts to 0409700000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0409700000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0409700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0409700000 fall under?
The 0409700000 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire / Bootlace Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 0409700000 when available in the Wire / Bootlace Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0409700000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0409700000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0409700000 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 0409700000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0409700000 often in real-time on the comparison pages.
What if I can't find stock of 0409700000?
You can fill out our help required form which you can use to request a quote for 0409700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.