Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Colour | Transparent |
---|---|
Adhesive Type | Hot Melt |
Dispensing Method | Stick |
Weight | 1lb |
Colour | Transparent |
RoHS Compliant | Yes |
Adhesive, Hot Melt, Stick, 1Lb | Newark Electronics |
1 Lb 10" Glue Sticks | Power and Signal Group |
Where can I find additional details, specifications and documents for a 04080?
Additional datasheets, footprints and schematics for 04080 are listed on our Part Details page. You can also find images and similar parts to 04080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04080 fall under?
The 04080 is listed under Chemicals & Adhesives > Adhesives & Glues > Hot Melts.
Can I view similar or alternative parts?
You can view similar parts to 04080 when available in the Hot Melts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04080 you can contact the distributor directly for product support, shipping queries etc.
Is the 04080 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04080 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14 and Power and Signal Group have stock available or on a lead time for 04080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04080 often in real-time on the comparison pages.
What if I can't find stock of 04080?
You can fill out our help required form which you can use to request a quote for 04080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.