0402X104M250CT Capacitors by Walsin Technology Corp

CAP 0.1µF 25V 20% X5R 0402 REEL

Status: Unknown
Series: Walsin MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0022

Distributor Stock
Logo for Farnell
Farnell
from US$0.0050
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0040
-
Buy Now
Logo for element14
element14
from US$0.0022
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 25V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Product Range Walsin MLCC
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 0.1Μf, 25V, 20%, X5R, 0402, Reel | Newark Electronics
CAP, 0.1µF, 25V, 20%, X5R, 0402, REEL | element14
Cap Ceramic 0.1uF 25V X5R 20% SMD 0402 85°C Paper T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0402X104M250CT?

Additional datasheets, footprints and schematics for 0402X104M250CT are listed on our Part Details page. You can also find images and similar parts to 0402X104M250CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0402X104M250CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402X104M250CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0402X104M250CT fall under?

The 0402X104M250CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0402X104M250CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0402X104M250CT you can contact the distributor directly for product support, shipping queries etc.

Is the 0402X104M250CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0402X104M250CT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 0402X104M250CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0402X104M250CT often in real-time on the comparison pages.

What if I can't find stock of 0402X104M250CT?

You can fill out our help required form which you can use to request a quote for 0402X104M250CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay