0402N391J500CT Capacitors by Walsin Technology Corp

CAP 390PF 50V 5% C0G 0402 REEL

Status: Unknown
Series: Walsin MLCC
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0024

Distributor Stock
Logo for Farnell
Farnell
from US$0.0025
20,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0030
20,000
in stock
Buy Now
Logo for element14
element14
from US$0.0029
20,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0024
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 390pF
Voltage Rating 50V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range Walsin MLCC
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 390Pf, 50V, 5%, C0G, 0402, Reel | Newark Electronics
CAP, 390PF, 50V, 5%, C0G, 0402, REEL | element14
CAP CER 390PF 50V C0G/NP0 0402 | Future Electronics
MULTILAYER CERAMIC CAPACITORS | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0402N391J500CT?

Additional datasheets, footprints and schematics for 0402N391J500CT are listed on our Part Details page. You can also find images and similar parts to 0402N391J500CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0402N391J500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402N391J500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0402N391J500CT fall under?

The 0402N391J500CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0402N391J500CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0402N391J500CT you can contact the distributor directly for product support, shipping queries etc.

Is the 0402N391J500CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0402N391J500CT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for 0402N391J500CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0402N391J500CT often in real-time on the comparison pages.

What if I can't find stock of 0402N391J500CT?

You can fill out our help required form which you can use to request a quote for 0402N391J500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay