Status: | Unknown |
---|---|
Series: | Walsin MLCC |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | Walsin MLCC |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
CAP, 0.47UF, 10V, Y5V, 0402 | element14 |
Cap, 0.47Uf, 10V, Y5V, 0402 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0402F474Z100CT?
Additional datasheets, footprints and schematics for 0402F474Z100CT are listed on our Part Details page. You can also find images and similar parts to 0402F474Z100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0402F474Z100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402F474Z100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0402F474Z100CT fall under?
The 0402F474Z100CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0402F474Z100CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0402F474Z100CT you can contact the distributor directly for product support, shipping queries etc.
Is the 0402F474Z100CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0402F474Z100CT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 0402F474Z100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0402F474Z100CT often in real-time on the comparison pages.
What if I can't find stock of 0402F474Z100CT?
You can fill out our help required form which you can use to request a quote for 0402F474Z100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.