Status: | Unknown |
---|---|
Series: | Walsin MLCC |
RoHS: | Unknown |
Prices starting from US$0.0011
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0062
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0027
|
2,010,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0011
|
62,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0030
|
60,000
in stock
|
Buy Now | |
element14
from US$0.0022
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.0036
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0017
|
7,106
in stock
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | Walsin MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
0402 100 pF 50 V â–’10 % Tol. X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 100 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Walsin 0402B101K500CT | Newark Electronics |
CAP, 100PF, 50V, 10%, X7R, 0402, REEL | element14 |
MLCC 0402 Size 50V 100pF +/-10% | RS |
Where can I find additional details, specifications and documents for a 0402B101K500CT?
Additional datasheets, footprints and schematics for 0402B101K500CT are listed on our Part Details page. You can also find images and similar parts to 0402B101K500CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0402B101K500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402B101K500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0402B101K500CT fall under?
The 0402B101K500CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0402B101K500CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0402B101K500CT you can contact the distributor directly for product support, shipping queries etc.
Is the 0402B101K500CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0402B101K500CT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0402B101K500CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0402B101K500CT often in real-time on the comparison pages.
What if I can't find stock of 0402B101K500CT?
You can fill out our help required form which you can use to request a quote for 0402B101K500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.