Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0019
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0276
|
4,094
in stock
|
Buy Now | |
Future Electronics
from US$0.0266
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0041
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,094
in stock
|
Buy Now | |
element14
from US$0.0302
|
4,094
in stock
|
Buy Now | |
Avnet Asia
-
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
TTI Europe
from US$0.0019
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
0402 10 nF 16 V ▒20 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 16 V, ± 20%, X7R, 0402 [1005 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.01 F, 20%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kyocera Avx 0402YC103MAT2A | Newark Electronics |
CAP, 0.01µF, 16V, 20%, X7R, 0402 | element14 |
0402 0.01pF Ceramic Multilayer Capacitor, 16 VDC, +125degC, X7R Dielec, +/-20% | AVX 0402YC103MAT2A | RS Americas |
.01UF 16V 20% 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a 0402YC103MAT2A?
Additional datasheets, footprints and schematics for 0402YC103MAT2A are listed on our Part Details page. You can also find images and similar parts to 0402YC103MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0402YC103MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0402YC103MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0402YC103MAT2A fall under?
The 0402YC103MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0402YC103MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0402YC103MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 0402YC103MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0402YC103MAT2A have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0402YC103MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0402YC103MAT2A often in real-time on the comparison pages.
What if I can't find stock of 0402YC103MAT2A?
You can fill out our help required form which you can use to request a quote for 0402YC103MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.