Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 44.5dBA |
Flow Rate - Imperial | 14.48cu.ft/min |
Flow Rate - Metric | 0.41m³/min |
Bearing Type | Ball |
DC Fans DC Axial Fan, 40x40x28mm, 24VDC, 14.5CFM, Rib Mount, Ball, Lead Wires, IP69K | Sager |
Axial Fan, 40Mm, 24Vdc, 14.48Cfm, 44.5Db | Newark Electronics |
AXIAL FAN, 40MM, 24VDC, 14.48CFM, 44.5DB | element14 |
Where can I find additional details, specifications and documents for a 04028VA-24N-CA-00?
Additional datasheets, footprints and schematics for 04028VA-24N-CA-00 are listed on our Part Details page. You can also find images and similar parts to 04028VA-24N-CA-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04028VA-24N-CA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04028VA-24N-CA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04028VA-24N-CA-00 fall under?
The 04028VA-24N-CA-00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 04028VA-24N-CA-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04028VA-24N-CA-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04028VA-24N-CA-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04028VA-24N-CA-00 have stock available?
Authorised distributors including Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 04028VA-24N-CA-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04028VA-24N-CA-00 often in real-time on the comparison pages.
What if I can't find stock of 04028VA-24N-CA-00?
You can fill out our help required form which you can use to request a quote for 04028VA-24N-CA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.