Status: | Unknown |
---|---|
Series: | U Series |
RoHS: | Unknown |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0263
|
20,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0140
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.0135
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0118
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0145
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Product Range | U Series |
Capacitance Tolerance | ± 0.25pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD MLCC 0402 COG Ultra Low ESR 50V 10pF | RS |
Cap, 10Pf, 50V, 0402 | Newark Electronics |
CAP, 10PF, 50V, 0402 | element14 |
0402 10 pF 50 V ▒0.25 pF Tolerance SMT Ultra Low ESR RF/Microwave Capacitor | Future Electronics |
Cap Ceramic 10pF 50V C0G 0.25pF SMD 0402 125°C T/R | Avnet America |
Cap Ceramic 10pF 50V C0G 0.25pF SMD 0402 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 04025U100CAT2A?
Additional datasheets, footprints and schematics for 04025U100CAT2A are listed on our Part Details page. You can also find images and similar parts to 04025U100CAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025U100CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025U100CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025U100CAT2A fall under?
The 04025U100CAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025U100CAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025U100CAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025U100CAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025U100CAT2A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 04025U100CAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025U100CAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025U100CAT2A?
You can fill out our help required form which you can use to request a quote for 04025U100CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.