Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0031
Ceramic Capacitor Case | 0402 ^1005 Metric] |
---|---|
Capacitance | 0.5pF |
Voltage Rating | 50V |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
0402 0.5 pF 50 V ▒0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap 0.5Pf 50Vdc C0G 0.25Pf Smd 0402 Rohs Compliant: Yes |Kyocera Avx 04025A0R5CAT2A | Newark Electronics |
Multilayer Ceramic Capacitor, 0.5 pF, 50 V, ± 0.25pF, C0G (NP0), 0402 [1005 Metric] | Avnet America |
96M1121 | element14 |
.50PF 50V .25PF 0402 | TTI Europe |
CERAMIC CAPACITOR 0.5PF 50V, C0G, 0.25pF, 0402 | Farnell |
Where can I find additional details, specifications and documents for a 04025A0R5CAT2A?
Additional datasheets, footprints and schematics for 04025A0R5CAT2A are listed on our Part Details page. You can also find images and similar parts to 04025A0R5CAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04025A0R5CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04025A0R5CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04025A0R5CAT2A fall under?
The 04025A0R5CAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04025A0R5CAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04025A0R5CAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04025A0R5CAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04025A0R5CAT2A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 04025A0R5CAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04025A0R5CAT2A often in real-time on the comparison pages.
What if I can't find stock of 04025A0R5CAT2A?
You can fill out our help required form which you can use to request a quote for 04025A0R5CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.