04023J1R1ABSTR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1.1PF, 25V, 0402 0.05pF

Status: Unknown
Series: Accu-P Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1.1pF
Voltage Rating 25V
Product Range Accu-P Series
Capacitance Tolerance ± 0.05pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
RoHS Compliant Yes

Alternative Descriptions

Capacitor,silicon Dioxide,1.1Pf,25Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx 04023J1R1ABSTR | Newark Electronics
0402 1.1 pF 25 V ▒0.05 pF Tolerance Accu-P Thin Film RF Microwave Capacitor | Future Electronics
Cap Ceramic 1.1pF 25V C0G 0.05pF SMD 0402 125°C T/R | Avnet America
HI-Q THIN FILM CAPACITORS | Richardson RFPD
Cap Ceramic 1.1pF 25V C0G 0.05pF SMD 0402 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04023J1R1ABSTR?

Additional datasheets, footprints and schematics for 04023J1R1ABSTR are listed on our Part Details page. You can also find images and similar parts to 04023J1R1ABSTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04023J1R1ABSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023J1R1ABSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04023J1R1ABSTR fall under?

The 04023J1R1ABSTR is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 04023J1R1ABSTR when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04023J1R1ABSTR you can contact the distributor directly for product support, shipping queries etc.

Is the 04023J1R1ABSTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04023J1R1ABSTR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 04023J1R1ABSTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04023J1R1ABSTR often in real-time on the comparison pages.

What if I can't find stock of 04023J1R1ABSTR?

You can fill out our help required form which you can use to request a quote for 04023J1R1ABSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay