Status: | Unknown |
---|---|
Series: | AVX 0402 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0047
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0255
|
2,340,000
in stock
|
Buy Now | |
element14
from US$0.0059
|
760,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0050
|
620,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
260,000
in stock
|
Buy Now | |
Farnell
from US$0.0062
|
260,000
in stock
|
Buy Now | |
RS
from US$0.0162
|
66,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0047
|
34,888
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
5,410
in stock
|
Buy Now | |
Rutronik
-
|
860,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0402 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 10000 |
0402 100 nF 25 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
CAP, 0.1µF, 25V, 10%, X7R, 0402, REEL | element14 |
.1UF 25V 10% 0402 | TTI Europe |
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kyocera Avx 04023C104KAT2A | Newark Electronics |
SMD MLCC 0402 X7R 25V 0.1uF 10% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
AVX Ceramic Capacitor 100nF, 25V, 0402, ± | Distrelec |
KC 100nF 0402 10% 25V X7R | Rutronik |
Multilayer Ceramic Capacitor, 0.1 uF, 25 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a 04023C104KAT2A?
Additional datasheets, footprints and schematics for 04023C104KAT2A are listed on our Part Details page. You can also find images and similar parts to 04023C104KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04023C104KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04023C104KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04023C104KAT2A fall under?
The 04023C104KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 04023C104KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04023C104KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04023C104KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04023C104KAT2A have stock available?
Authorised distributors including Future Electronics, element14, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for 04023C104KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04023C104KAT2A often in real-time on the comparison pages.
What if I can't find stock of 04023C104KAT2A?
You can fill out our help required form which you can use to request a quote for 04023C104KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.