Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 250V |
---|---|
Output Power | 30W |
External Height - Metric | 65mm |
External Width - Metric | 70mm |
External Depth - Metric | 50mm |
External Height - Imperial | 2.56" |
External Width - Imperial | 2.76" |
External Depth - Imperial | 1.97" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Depth | 50mm |
External Depth | 50mm |
External Height | 65mm |
External Length / Height | 65mm |
External Width | 70mm |
IP / NEMA Rating | IP54 |
Material | Anodised Aluminium |
Power Rating | 30W |
Starting Current | 0.5A |
Supply Voltage | 250V |
Temperature Max | 65°C |
Weight | 0.3kg |
Rail mount enclosure heater,30W 140-250V | RS |
Heater, Anti-Condensation, 250 V, 30 W, 65 Mm, 70 Mm, 50 Mm, 2.56 " Rohs Compliant: Yes |Stego 04001.0.00 | Newark Electronics |
HEATER, ANTI-CONDENSATION, 30W | element14 |
Where can I find additional details, specifications and documents for a 04001.0.00?
Additional datasheets, footprints and schematics for 04001.0.00 are listed on our Part Details page. You can also find images and similar parts to 04001.0.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04001.0.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04001.0.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04001.0.00 fall under?
The 04001.0.00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 04001.0.00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04001.0.00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04001.0.00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04001.0.00 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 04001.0.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04001.0.00 often in real-time on the comparison pages.
What if I can't find stock of 04001.0.00?
You can fill out our help required form which you can use to request a quote for 04001.0.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.