Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Colour | Green |
---|---|
Accessory Type | Cap |
For Use With | Collet Knobs |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Knob / Dial - Diameter Metric | 11mm |
Knob / Dial Height - Metric | 4.8mm |
Knob / Dial Style | Round |
Knob Diameter | 14.5mm |
Knob Diameter Max | 15mm |
Knob Diameter Min | 14mm |
Knob Material | Nylon (Polyamide) |
Cap, Green | Newark Electronics |
CAP, GREEN | element14 |
Where can I find additional details, specifications and documents for a 040-3060?
Additional datasheets, footprints and schematics for 040-3060 are listed on our Part Details page. You can also find images and similar parts to 040-3060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 040-3060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 040-3060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 040-3060 fall under?
The 040-3060 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 040-3060 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 040-3060 you can contact the distributor directly for product support, shipping queries etc.
Is the 040-3060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 040-3060 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 040-3060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 040-3060 often in real-time on the comparison pages.
What if I can't find stock of 040-3060?
You can fill out our help required form which you can use to request a quote for 040-3060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.