Status: | Unknown |
---|---|
Series: | 6295 Series |
RoHS: | Unknown |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 17Contacts |
Gender | - |
Product Range | 6295 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.15mm |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Right Angle |
Current Rating | 0.2A |
External Length / Height | 0.9mm |
Lead Spacing | 0.3mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 50V |
Withstand Voltage | 250V |
CONNECTOR, FPC, ZIF, 0.3MM, 17WAY | element14 |
Where can I find additional details, specifications and documents for a 04 6295 017 000 883+?
Additional datasheets, footprints and schematics for 04 6295 017 000 883+ are listed on our Part Details page. You can also find images and similar parts to 04 6295 017 000 883+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04 6295 017 000 883+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04 6295 017 000 883+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04 6295 017 000 883+ fall under?
The 04 6295 017 000 883+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 04 6295 017 000 883+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04 6295 017 000 883+ you can contact the distributor directly for product support, shipping queries etc.
Is the 04 6295 017 000 883+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04 6295 017 000 883+ have stock available?
Authorised distributors including element14 and Avnet America have stock available or on a lead time for 04 6295 017 000 883+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04 6295 017 000 883+ often in real-time on the comparison pages.
What if I can't find stock of 04 6295 017 000 883+?
You can fill out our help required form which you can use to request a quote for 04 6295 017 000 883+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.