Status: | Unknown |
---|---|
Series: | SJN Series |
RoHS: | Compliant |
Prices starting from US$0.0475
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
15,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
79,000
in stock
|
Buy Now | |
element14
from US$0.17
|
79,000
in stock
|
Buy Now | |
Farnell
from US$0.0475
|
79,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.0480
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Product Range | SJN Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2mm |
For Use With | SJN Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Housing, Receptacle, Crimp, 2Mm, 3Way | Newark Electronics |
SJN-2.00mm Housing 3 way | RS |
HOUSING | Amar Radio Corporation |
Conn Housing 3 POS 2mm Solder RA Thru-Hole Bag | Future Electronics |
PITCH2.0MM,250V,AWG#28 TO #22 | TTI Europe |
Where can I find additional details, specifications and documents for a 03P-SJN?
Additional datasheets, footprints and schematics for 03P-SJN are listed on our Part Details page. You can also find images and similar parts to 03P-SJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03P-SJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03P-SJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03P-SJN fall under?
The 03P-SJN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 03P-SJN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03P-SJN you can contact the distributor directly for product support, shipping queries etc.
Is the 03P-SJN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03P-SJN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Amar Radio Corporation have stock available or on a lead time for 03P-SJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03P-SJN often in real-time on the comparison pages.
What if I can't find stock of 03P-SJN?
You can fill out our help required form which you can use to request a quote for 03P-SJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.