Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.88
|
No stock
|
Buy Now | |
RS Americas
from US$10.06
|
12
in stock
|
Buy Now | |
Sorelec
-
|
1
in stock
|
Buy Now | |
RS
from US$10.59
|
-
|
Buy Now | |
Newark Electronics
from US$8.08
|
-
|
Buy Now | |
element14
from US$7.82
|
-
|
Buy Now | |
Distrelec
from US$9.41
|
-
|
Buy Now | |
Sager
from US$7.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | EAO 03 Series Pushbutton Switches |
---|---|
RoHS Compliant | Yes |
Accessory, Protective Cap, Plastic, Rectangle,48 x 33mm, Hinged Lid, Clear | EAO 03-925 | RS Americas |
Protective cap black/clear 35x48 | RS |
Finger Guard | Newark Electronics |
PROTECTIVE COVER, SW, 48 X 33MM, CLEAR | element14 |
EAO Protective Cover, Plastic, Transparent, EAO 03 Series | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators TERMINAL protect COVER | Sager |
Schutzklappe sw/klar 35x48 Ks transparent IP40 | Boersig |
Where can I find additional details, specifications and documents for a 03-925?
Additional datasheets, footprints and schematics for 03-925 are listed on our Part Details page. You can also find images and similar parts to 03-925 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-925 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-925 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-925 fall under?
The 03-925 is listed under Switches & Relays > Switches > Switch Components > Switch Finger Guards.
Can I view similar or alternative parts?
You can view similar parts to 03-925 when available in the Switch Finger Guards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-925 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-925 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-925 have stock available?
Authorised distributors including RS Americas, Sorelec, RS, Newark Electronics and element14 have stock available or on a lead time for 03-925.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-925 often in real-time on the comparison pages.
What if I can't find stock of 03-925?
You can fill out our help required form which you can use to request a quote for 03-925 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.