03871550 Lamps & Tubes by Philips Semiconductors

LAMP OVEN 25W SES CLEAR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.01

Distributor Stock
Logo for Farnell
Farnell
from US$2.01
No stock
Buy Now
Logo for element14
element14
from US$2.15
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 240V
Lamp Base Type E14 / SES
Bulb Size 25mm
MSCP -
Average Bulb Life 1000h
Product Range -
Colour Clear
External Diameter 25mm
External Length / Height 55mm
Height 55mm
Operating Temperature Max 300°C
Operating life Time 1000h
Power Rating 25W
Voltage Rating 240V
Voltage Rating VAC 240V

Alternative Descriptions

LAMP, OVEN, 25W, SES, CLEAR | element14
Lamp, Oven, 25W, Ses, Clear | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03871550?

Additional datasheets, footprints and schematics for 03871550 are listed on our Part Details page. You can also find images and similar parts to 03871550 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03871550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03871550 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03871550 fall under?

The 03871550 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 03871550 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03871550 you can contact the distributor directly for product support, shipping queries etc.

Is the 03871550 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 03871550 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 03871550.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03871550 often in real-time on the comparison pages.

What if I can't find stock of 03871550?

You can fill out our help required form which you can use to request a quote for 03871550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay