Status: | Unknown |
---|---|
Series: | Standard Series |
RoHS: | Unknown |
Product Range | Standard Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Metal Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
Breakdown Voltage Vbr | 2500V |
Connector Insert Type | 2-12 |
Connector Mounting | Panel Mount |
Connector Shell Size | 2 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Insert Arrangement | 2-12 |
Insulation Resistance | 5000Mohm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
12 way standard chassis plug,15A | RS |
Circular Connector, Rcpt, 12Pos, Panel | Newark Electronics |
RECEPTACLE, PANEL, PIN INSERT, 12WAY | element14 |
Where can I find additional details, specifications and documents for a 038359006.?
Additional datasheets, footprints and schematics for 038359006. are listed on our Part Details page. You can also find images and similar parts to 038359006. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 038359006. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 038359006. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 038359006. fall under?
The 038359006. is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 038359006. when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 038359006. you can contact the distributor directly for product support, shipping queries etc.
Is the 038359006. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 038359006. have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 038359006..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 038359006. often in real-time on the comparison pages.
What if I can't find stock of 038359006.?
You can fill out our help required form which you can use to request a quote for 038359006. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.