Product Range | - |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Silver |
SVHC | No SVHC (07-Jul-2017) |
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL | Farnell |
Circular Connector, Rcpt, 6Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 038355006?
Additional datasheets, footprints and schematics for 038355006 are listed on our Part Details page. You can also find images and similar parts to 038355006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 038355006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 038355006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 038355006 fall under?
The 038355006 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 038355006 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 038355006 you can contact the distributor directly for product support, shipping queries etc.
Is the 038355006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 038355006 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 038355006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 038355006 often in real-time on the comparison pages.
What if I can't find stock of 038355006?
You can fill out our help required form which you can use to request a quote for 038355006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.