Status: | Unknown |
---|---|
Series: | 0364 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
No stock
|
Buy Now | |
Future Electronics
from US$0.64
|
19,080
in stock
|
Buy Now | |
Sager
from US$0.28
|
15,150
in stock
|
Buy Now | |
Heilind Electronics
from US$0.84
|
240
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
80
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Product Range | 0364 Series |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
0364 Seires Accepts .048-.064 Diameter Leads Receptacle With No Tail | Future Electronics |
Headers & Wire Housings SOCK PC SOLDER MOUNT | Sager |
STD. CONNECTOR JACK RECEPTACLE | Heilind Electronics |
Pin Receptacle, Pc Board, Solder | Newark Electronics |
IC & Component Sockets SOCK PC SOLDER MOUNT | Mill-Max 0364-0-15-15-13-27-10-0 | RS Americas |
Where can I find additional details, specifications and documents for a 0364-0-15-15-13-27-10-0?
Additional datasheets, footprints and schematics for 0364-0-15-15-13-27-10-0 are listed on our Part Details page. You can also find images and similar parts to 0364-0-15-15-13-27-10-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0364-0-15-15-13-27-10-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0364-0-15-15-13-27-10-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0364-0-15-15-13-27-10-0 fall under?
The 0364-0-15-15-13-27-10-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0364-0-15-15-13-27-10-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0364-0-15-15-13-27-10-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0364-0-15-15-13-27-10-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0364-0-15-15-13-27-10-0 have stock available?
Authorised distributors including Future Electronics, Sager, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 0364-0-15-15-13-27-10-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0364-0-15-15-13-27-10-0 often in real-time on the comparison pages.
What if I can't find stock of 0364-0-15-15-13-27-10-0?
You can fill out our help required form which you can use to request a quote for 0364-0-15-15-13-27-10-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.