Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Max | 5VDC |
---|---|
No. of Digits / Alpha | 20 |
Panel Cutout Height | 40.6mm |
Panel Cutout Width | 228.6mm |
RoHS Compliant | Yes |
Vacuum Fluorescent Display Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 03601-30-040R?
Additional datasheets, footprints and schematics for 03601-30-040R are listed on our Part Details page. You can also find images and similar parts to 03601-30-040R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03601-30-040R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03601-30-040R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03601-30-040R fall under?
The 03601-30-040R is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Display Technology > Panel Displays.
Can I view similar or alternative parts?
You can view similar parts to 03601-30-040R when available in the Panel Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03601-30-040R you can contact the distributor directly for product support, shipping queries etc.
Is the 03601-30-040R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03601-30-040R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03601-30-040R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03601-30-040R often in real-time on the comparison pages.
What if I can't find stock of 03601-30-040R?
You can fill out our help required form which you can use to request a quote for 03601-30-040R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.