Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Max | 120VAC |
---|---|
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Diameter | 70.87mm |
Power Consumption | 2.5W |
RoHS Compliant | NA |
Electromechanical Hour Meter | Newark Electronics |
ELAPSED TIME METER, 3.5 IN SQUARE, 120VAC, MODEL 1357ET | Simpson 03595 | RS Americas |
Where can I find additional details, specifications and documents for a 03595?
Additional datasheets, footprints and schematics for 03595 are listed on our Part Details page. You can also find images and similar parts to 03595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03595 fall under?
The 03595 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 03595 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03595 you can contact the distributor directly for product support, shipping queries etc.
Is the 03595 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03595 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Rapid Electronics have stock available or on a lead time for 03595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03595 often in real-time on the comparison pages.
What if I can't find stock of 03595?
You can fill out our help required form which you can use to request a quote for 03595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.