Status: | Unknown |
---|---|
Series: | 0355 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 0355 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Pin Receptacle, Pc Board, Solder | Newark Electronics |
STD. connector jack receptacle | Future Electronics |
Receptacle With No Tail Accepts .040-.050 diameter leads | Mill-Max 0355-0-15-15-02-27-10-0 | RS Americas |
PIN RECEPTACLE, PC BOARD, SOLDER | element14 |
Circuit Board Hardware - PCB SOCK PC SOLDER MOUNT | Sager |
Where can I find additional details, specifications and documents for a 0355-0-15-15-02-27-10-0?
Additional datasheets, footprints and schematics for 0355-0-15-15-02-27-10-0 are listed on our Part Details page. You can also find images and similar parts to 0355-0-15-15-02-27-10-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0355-0-15-15-02-27-10-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0355-0-15-15-02-27-10-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0355-0-15-15-02-27-10-0 fall under?
The 0355-0-15-15-02-27-10-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0355-0-15-15-02-27-10-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0355-0-15-15-02-27-10-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0355-0-15-15-02-27-10-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0355-0-15-15-02-27-10-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 0355-0-15-15-02-27-10-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0355-0-15-15-02-27-10-0 often in real-time on the comparison pages.
What if I can't find stock of 0355-0-15-15-02-27-10-0?
You can fill out our help required form which you can use to request a quote for 0355-0-15-15-02-27-10-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.