Status: | Unknown |
---|---|
Series: | SD 035 Series |
RoHS: | Unknown |
Prices starting from US$20.64
No. of Outlets | 1Outlets |
---|---|
Supply Voltage V AC | 250V |
Current Rating | 13A |
Length - Metric | 92mm |
External Width - Metric | 62mm |
Cable Length - Metric | - |
Length - Imperial | 3.6" |
External Width - Imperial | 2.4" |
Cable Length - Imperial | - |
Product Range | SD 035 Series |
SVHC | No SVHC (15-Jan-2018) |
Din-Rail Socket UK/Ireland unfused | RS |
STEGO Control cabinet sockets UK Type G (BS1363) Plug | Distrelec |
Power Distribution, 1, 250 V, 13 A, 92 Mm, 62 Mm Rohs Compliant: Yes |Stego 03503.0-01 | Newark Electronics |
SOCKET, DIN, UK, NO FUSE, FOR ENCLOSURES | element14 |
Where can I find additional details, specifications and documents for a 03503.0-01?
Additional datasheets, footprints and schematics for 03503.0-01 are listed on our Part Details page. You can also find images and similar parts to 03503.0-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03503.0-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03503.0-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03503.0-01 fall under?
The 03503.0-01 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 03503.0-01 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03503.0-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 03503.0-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03503.0-01 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 03503.0-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03503.0-01 often in real-time on the comparison pages.
What if I can't find stock of 03503.0-01?
You can fill out our help required form which you can use to request a quote for 03503.0-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.